3 7/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal
| RegalRexnord | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | ZP2307F |
| Product Name | Rexnord ZP2307F Solid-housed Pillow Blocks Rex Spherical Roller Bearings |
| Bearing Type | Spherical Roller |
| Shaft Securing Method | Setscrew |
| Shaft Diameter | 3.44 inch (87.31 mm) |
| Rated Speed | 2400 rpm |
| Load Rating | 84330 lbs (38245 kg) |