2 1/2" Mounted Spherical Roller Bearing, Top Angle Protected Screw Take-up Assembly, Single Setscrew Locking Collar, Clearance Seal
| RegalRexnord | |
|---|---|
| Product Category | Take-up Bearings |
| Product Number | ZNT8220836 |
| Product Name | Rexnord ZNT8220836 Take-up Assemblies Rex Spherical Roller Bearings |
| Component | Take-up Assembly (Frame with Bearing) |
| Design Units | Inch |
| Bore Diameter | 2.5 inch (63.5 mm) |
| Rated Speed | 3300 rpm |
| Dynamic Load Rating | 43240 lbs (19610 kg) |