Product Family: Roller Bearing; Line: Rex
| RegalRexnord | |
|---|---|
| Product Category | Take-up Bearings |
| Product Number | ZHT16561518 |
| Product Name | Rexnord ZHT16561518 Take-up Assemblies Rex Spherical Roller Bearings |
| Component | Take-up Assembly (Frame with Bearing) |
| Rated Speed | 800 rpm |
| Dynamic Load Rating | 309860 lbs (140526 kg) |
| Static Load Rating | 395500 lbs (179365 kg) |