Product Family: Roller Bearing; Line: Rex
| RegalRexnord | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | ZEPS2215 |
| Product Name | Rexnord ZEPS2215 Solid-housed Pillow Blocks Rex Spherical Roller Bearings |
| Bearing Type | Spherical Roller |
| Shaft Securing Method | Locking Collar |
| Shaft Diameter | 2.94 inch (74.61 mm) |
| Rated Speed | 2800 rpm |
| Load Rating | 57750 lbs (26190 kg) |