RegalRexnord Rexnord ZEPS2200 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZEPS2200

Description
Product Family: Roller Bearing; Line: Rex
Description
Product Family: Roller Bearing; Line: Rex

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZEPS2200 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZEPS2200 - RegalRexnord
Milwaukee, WI, United States
Rexnord ZEPS2200 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZEPS2200
Rexnord ZEPS2200 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZEPS2200
Product Family: Roller Bearing; Line: Rex

Product Family: Roller Bearing; Line: Rex

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZEPS2200
Product Name Rexnord ZEPS2200 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Locking Collar
Shaft Diameter 2 inch (50.8 mm)
Rated Speed 4050 rpm
Load Rating 28890 lbs (13102 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346971 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Stainless Steel; Stainless Steel
Length 5 inch (127 mm)
View Details
Thomson Closed Type Super Ball Bushing Pillow Block SPB4 - TSPB-4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.2500 inch (6.35 mm)
Load Rating 60 lbs (27.21 kg)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
Bearing Stainless Steel
View Details
Pivoting Pillow Block Bearing - igubal® - igus® inc.
Specs
Bearing Type Ball
Shaft Diameter 0.2598 to 0.4724 inch (6.6 to 12 mm)
Load Rating 18.9 to 33.08 lbs (8.57 to 15 kg)
View Details