RegalRexnord Rexnord ZEP6407YF Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZEP6407YF

Description
4 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal
Description
4 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZEP6407YF Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZEP6407YF - RegalRexnord
Milwaukee, WI, United States
Rexnord ZEP6407YF Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZEP6407YF
Rexnord ZEP6407YF Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZEP6407YF
4 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal

4 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZEP6407YF
Product Name Rexnord ZEP6407YF Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 4.44 inch (113 mm)
Rated Speed 1850 rpm
Load Rating 149500 lbs (67800 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

1
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1 inch (25.4 mm)
Load Rating 3525 lbs (1599 kg)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL318 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.54 inch (90 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509043 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 7.99 inch (203 mm)
View Details
Pillow Block Plain Bearings -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Plain
Shaft Diameter 0.5000 to 1 inch (12.7 to 25.4 mm)
Bearing Plastic
View Details