RegalRexnord Rexnord ZEP6303 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZEP6303

Description
3 3/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal
Description
3 3/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZEP6303 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZEP6303 - RegalRexnord
Milwaukee, WI, United States
Rexnord ZEP6303 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZEP6303
Rexnord ZEP6303 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZEP6303
3 3/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal

3 3/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZEP6303
Product Name Rexnord ZEP6303 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 3.19 inch (80.96 mm)
Rated Speed 2400 rpm
Load Rating 84330 lbs (38245 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP203 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
6 mm Bore, Pillow Block-Mounted with Stainless Steel Pressbearing - A 7Z29MXS006 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 43000 rpm
Load Rating 169 lbs (76.46 kg)
Housing Aluminum
View Details
Plummer Blocks & Pillow Blocks - 7509030 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 6.26 inch (159 mm)
View Details
Link-Belt 21232T4 Pillow Blocks Sleeve Bearings - 21232T4 - RegalRexnord
Specs
Bearing Type Plain
Shaft Diameter 2 inch (50.8 mm)
Bearing Sintered Iron; Cast Iron
View Details