RegalRexnord Rexnord ZEP530705 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZEP530705

Description
3 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal, Increased Clearance
Description
3 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal, Increased Clearance

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZEP530705 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZEP530705 - RegalRexnord
Milwaukee, WI, United States
Rexnord ZEP530705 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZEP530705
Rexnord ZEP530705 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZEP530705
3 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal, Increased Clearance

3 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal, Increased Clearance

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZEP530705
Product Name Rexnord ZEP530705 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 3.44 inch (87.31 mm)
Rated Speed 2400 rpm
Load Rating 84330 lbs (38245 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS310 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.97 inch (50 mm)
View Details
1-5/8 in. ID, 7-13/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20926 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.06 inch (52.39 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508983 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 7.48 inch (190 mm)
View Details
Oil Cup Pillow Block Mounted Bearing - BEH10A - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details