RegalRexnord Rexnord ZEP5207F Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZEP5207F

Description
2 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal
Description
2 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZEP5207F Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZEP5207F - RegalRexnord
Milwaukee, WI, United States
Rexnord ZEP5207F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZEP5207F
Rexnord ZEP5207F Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZEP5207F
2 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal

2 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZEP5207F
Product Name Rexnord ZEP5207F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2.44 inch (61.91 mm)
Rated Speed 3300 rpm
Load Rating 43240 lbs (19610 kg)
Unlock Full Specs
to access all available technical data

Similar Products

1-7/16 in. ID, 4-19/32 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20723 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.75 inch (44.45 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508983 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 7.48 inch (190 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH213 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.56 inch (65 mm)
Bearing Stainless Steel
View Details
Split Plummer (Pillow) Block Housings - SNL 32 Series - SKF/Global
Specs
Bearing Type Spherical Roller; CARB Toroidal Roller Bearings
Bearing / Housing Features Plummer Block; Split Housing
Shaft Diameter 4.53 to 20.87 inch (115 to 530 mm)
View Details
2 suppliers