RegalRexnord Rexnord ZEP22071046 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZEP22071046

Description
2 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, Single Setscrew Locking Collar, Clearance Seal, Housing Plugged, 2/3-3/4 Grease Fill
Description
2 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, Single Setscrew Locking Collar, Clearance Seal, Housing Plugged, 2/3-3/4 Grease Fill

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZEP22071046 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZEP22071046 - RegalRexnord
Milwaukee, WI, United States
Rexnord ZEP22071046 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZEP22071046
Rexnord ZEP22071046 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZEP22071046
2 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, Single Setscrew Locking Collar, Clearance Seal, Housing Plugged, 2/3-3/4 Grease Fill

2 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, Single Setscrew Locking Collar, Clearance Seal, Housing Plugged, 2/3-3/4 Grease Fill

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZEP22071046
Product Name Rexnord ZEP22071046 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2.44 inch (61.91 mm)
Rated Speed 3300 rpm
Load Rating 43240 lbs (19610 kg)
Unlock Full Specs
to access all available technical data

Similar Products

2-3/16 in. ID, 8-13/16 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21135 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.31 inch (58.74 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7508946 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details