RegalRexnord Rexnord ZEP2030MM Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZEP2030MM

Description
30mm Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal
Description
30mm Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZEP2030MM Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZEP2030MM - RegalRexnord
Milwaukee, WI, United States
Rexnord ZEP2030MM Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZEP2030MM
Rexnord ZEP2030MM Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZEP2030MM
30mm Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

30mm Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZEP2030MM
Product Name Rexnord ZEP2030MM Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
Rated Speed 5750 rpm
Load Rating 18850 lbs (8549 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509040 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
0.25 in. Bore, Pillow Block-Mount with Stainless Steel Pressbearing - A 7Z29-XS250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 40000 rpm
Housing Aluminum
Length 1.44 inch (36.58 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL322 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.33 inch (110 mm)
View Details
Link-Belt 3228PT3 Pillow Blocks Sleeve Bearings - 3228PT3 - RegalRexnord
Specs
Bearing Type Plain
Shaft Diameter 1.75 inch (44.45 mm)
Bearing Graphite-Metal Alloy; Carbon Graphite Self-Lubricating
View Details