RegalRexnord Rexnord ZAS6311F Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZAS6311F

Description
3 11/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 4-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal
Description
3 11/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 4-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZAS6311F Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZAS6311F - RegalRexnord
Milwaukee, WI, United States
Rexnord ZAS6311F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZAS6311F
Rexnord ZAS6311F Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZAS6311F
3 11/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 4-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal

3 11/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 4-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZAS6311F
Product Name Rexnord ZAS6311F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 3.69 inch (93.66 mm)
Rated Speed 2050 rpm
Load Rating 130970 lbs (59397 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508942 - RS Components, Ltd.
Specs
Shaft Diameter 0.7496 inch (19.04 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
2-3/16 in. ID, 8-13/16 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL21135 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 2.69 inch (68.26 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS306 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
View Details
Pillow Block/Bearing Housing - 43788458 - Radwell International
Specs
Bearing Type Tapered Roller
View Details