RegalRexnord Rexnord ZAS6307F044078 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZAS6307F044078

Description
Rexnord ZAS6307F044078 Rex Spherical Roller Bearings ZAS6000F Solid-housed Pillow Block. Contact Rexnord for more details.
Description
Rexnord ZAS6307F044078 Rex Spherical Roller Bearings ZAS6000F Solid-housed Pillow Block. Contact Rexnord for more details.

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZAS6307F044078 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZAS6307F044078 - RegalRexnord
Milwaukee, WI, United States
Rexnord ZAS6307F044078 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZAS6307F044078
Rexnord ZAS6307F044078 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZAS6307F044078
Rexnord ZAS6307F044078 Rex Spherical Roller Bearings ZAS6000F Solid-housed Pillow Block. Contact Rexnord for more details.

Rexnord ZAS6307F044078 Rex Spherical Roller Bearings ZAS6000F Solid-housed Pillow Block. Contact Rexnord for more details.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZAS6307F044078
Product Name Rexnord ZAS6307F044078 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

1-1/2 in. ID, 6-7/8 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20824 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.03 inch (51.59 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS306 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
View Details
Plummer Blocks & Pillow Blocks - 2346975 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast Iron
Length 8.11 inch (206 mm)
View Details
Pillow Block Ball Bearings -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Ball
Shaft Diameter 0.5000 to 1 inch (12.7 to 25.4 mm)
Bearing Stainless Steel
View Details