RegalRexnord Rexnord ZAS6303 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZAS6303

Description
3 3/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 2-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal
Description
3 3/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 2-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZAS6303 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZAS6303 - RegalRexnord
Milwaukee, WI, United States
Rexnord ZAS6303 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZAS6303
Rexnord ZAS6303 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZAS6303
3 3/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 2-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal

3 3/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 2-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZAS6303
Product Name Rexnord ZAS6303 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 3.19 inch (80.96 mm)
Rated Speed 2400 rpm
Load Rating 84330 lbs (38245 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346973 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Stainless Steel; Stainless Steel
Length 6.3 inch (160 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP211 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
0.75
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 1905 lbs (864 kg)
View Details