RegalRexnord Rexnord ZAS5303 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZAS5303

Description
Rexnord ZAS5303 Rex Spherical Roller Bearings ZAS5000 Solid-housed Pillow Block. Contact Rexnord for more details.
Description
Rexnord ZAS5303 Rex Spherical Roller Bearings ZAS5000 Solid-housed Pillow Block. Contact Rexnord for more details.

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZAS5303 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZAS5303 - RegalRexnord
Milwaukee, WI, United States
Rexnord ZAS5303 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZAS5303
Rexnord ZAS5303 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZAS5303
Rexnord ZAS5303 Rex Spherical Roller Bearings ZAS5000 Solid-housed Pillow Block. Contact Rexnord for more details.

Rexnord ZAS5303 Rex Spherical Roller Bearings ZAS5000 Solid-housed Pillow Block. Contact Rexnord for more details.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZAS5303
Product Name Rexnord ZAS5303 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509030 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 6.26 inch (159 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH206 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
Bearing Stainless Steel
View Details
0.625
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 1470 lbs (667 kg)
View Details
Plain Type Pillow Block Bearing, 20mm - 80UP-20 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details