RegalRexnord Rexnord ZAS2215F40 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZAS2215F40

Description
2 15/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, No Grease
Description
2 15/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, No Grease

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZAS2215F40 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZAS2215F40 - RegalRexnord
Milwaukee, WI, United States
Rexnord ZAS2215F40 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZAS2215F40
Rexnord ZAS2215F40 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZAS2215F40
2 15/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, No Grease

2 15/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, No Grease

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZAS2215F40
Product Name Rexnord ZAS2215F40 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2.94 inch (74.61 mm)
Rated Speed 2800 rpm
Load Rating 57750 lbs (26190 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL309 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
View Details
Pillow Block Bearing, 5mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM0508 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.1969 inch (5 mm)
Housing Plastic / Polymer
Length 1.34 inch (34 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509015 - RS Components, Ltd.
Specs
Shaft Diameter 0.7874 inch (20 mm)
Housing Cast Iron; Cast iron
Length 2.99 inch (76 mm)
View Details
Oil Cup Pillow Block Mounted Bearing - BKF18A - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details