2 3/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, Closed End Cap
| RegalRexnord | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | ZAS2203C |
| Product Name | Rexnord ZAS2203C Solid-housed Pillow Blocks Rex Spherical Roller Bearings |
| Bearing Type | Spherical Roller |
| Shaft Securing Method | Setscrew |
| Shaft Diameter | 2.19 inch (55.56 mm) |
| Rated Speed | 3650 rpm |
| Load Rating | 36370 lbs (16494 kg) |