RegalRexnord Rexnord ZAS220304 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZAS220304

Description
2 3/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, Clearance Increase to C5
Description
2 3/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, Clearance Increase to C5

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZAS220304 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZAS220304 - RegalRexnord
Milwaukee, WI, United States
Rexnord ZAS220304 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZAS220304
Rexnord ZAS220304 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZAS220304
2 3/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, Clearance Increase to C5

2 3/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, Clearance Increase to C5

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZAS220304
Product Name Rexnord ZAS220304 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2.19 inch (55.56 mm)
Rated Speed 3650 rpm
Load Rating 36370 lbs (16494 kg)
Unlock Full Specs
to access all available technical data

Similar Products

3-1/2 in. ID, 9-1/4 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21856 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 3.78 inch (96.04 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508977 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 6.57 inch (167 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP215 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Square Type Bearing Block Series - Model BB30 - Givens Engineering Inc.
Specs
Bearing Type Cylindrical Roller
Housing Aluminum
Length 5 inch (127 mm)
View Details