RegalRexnord Rexnord ZAS2085MM Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZAS2085MM

Description
85mm Mounted Spherical Roller Bearing, Cast Iron Expansion 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal
Description
85mm Mounted Spherical Roller Bearing, Cast Iron Expansion 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZAS2085MM Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZAS2085MM - RegalRexnord
Milwaukee, WI, United States
Rexnord ZAS2085MM Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZAS2085MM
Rexnord ZAS2085MM Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZAS2085MM
85mm Mounted Spherical Roller Bearing, Cast Iron Expansion 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

85mm Mounted Spherical Roller Bearing, Cast Iron Expansion 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZAS2085MM
Product Name Rexnord ZAS2085MM Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 3.35 inch (85 mm)
Rated Speed 2400 rpm
Load Rating 84330 lbs (38245 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508933 - RS Components, Ltd.
Specs
Shaft Diameter 0.4724 inch (12 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
20mm Bore, Self-Aligning Open Type, Frelon Kined Aluminum Pillow Block. - S61PSZM20F054 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.7874 inch (20 mm)
Load Rating 2083 lbs (945 kg)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP214 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Pillow Blocks-Mounted Ball Bearings  -  Inch - BBXBLK-PBSR1810Z - Quality Bearings & Components
Specs
Bearing Type Ball
Shaft Diameter 0.3125 inch (7.94 mm)
Rated Speed 40000 rpm
View Details