RegalRexnord Rexnord ZAFS6211 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZAFS6211

Description
2 11/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 2-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal
Description
2 11/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 2-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZAFS6211 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZAFS6211 - RegalRexnord
Milwaukee, WI, United States
Rexnord ZAFS6211 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZAFS6211
Rexnord ZAFS6211 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZAFS6211
2 11/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 2-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal

2 11/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 2-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZAFS6211
Product Name Rexnord ZAFS6211 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 2.69 inch (68.26 mm)
Rated Speed 2800 rpm
Load Rating 57750 lbs (26190 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

1-7/16 in. ID, 6-11/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20723 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.75 inch (44.45 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.57 inch (40 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7508942 - RS Components, Ltd.
Specs
Shaft Diameter 0.7496 inch (19.04 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Plain Type Pillow Block Bearing, 10mm - 80UP-10 - OILES America Corporation
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details