RegalRexnord Rexnord ZAFS6207F Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZAFS6207F

Description
2 7/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 4-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal
Description
2 7/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 4-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZAFS6207F Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZAFS6207F - RegalRexnord
Milwaukee, WI, United States
Rexnord ZAFS6207F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZAFS6207F
Rexnord ZAFS6207F Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZAFS6207F
2 7/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 4-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal

2 7/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 4-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZAFS6207F
Product Name Rexnord ZAFS6207F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 2.44 inch (61.91 mm)
Rated Speed 3300 rpm
Load Rating 43240 lbs (19610 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508958 - RS Components, Ltd.
Specs
Shaft Diameter 1 inch (25.4 mm)
Housing Cast Iron; Cast iron
Length 5.5 inch (140 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH209 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
Bearing Stainless Steel
View Details
1 in. ID, 5-1/8 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL20516 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 1.69 inch (42.86 mm)
View Details