RegalRexnord Rexnord ZAFS5607F Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZAFS5607F

Description
6 7/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal
Description
6 7/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZAFS5607F Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZAFS5607F - RegalRexnord
Milwaukee, WI, United States
Rexnord ZAFS5607F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZAFS5607F
Rexnord ZAFS5607F Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZAFS5607F
6 7/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal

6 7/16" Mounted Spherical Roller Bearing, Expansion Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZAFS5607F
Product Name Rexnord ZAFS5607F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 6.44 inch (164 mm)
Rated Speed 800 rpm
Load Rating 309860 lbs (140526 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508952 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 5.51 inch (140 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS315 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.95 inch (75 mm)
View Details
12mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PPCM12F039 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.4724 inch (12 mm)
Load Rating 888 lbs (403 kg)
View Details