RegalRexnord Rexnord ZAFS5407YF0478 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZAFS5407YF0478

Description
Product Family: Roller Bearing; Line: Rex
Description
Product Family: Roller Bearing; Line: Rex

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZAFS5407YF0478 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZAFS5407YF0478 - RegalRexnord
Milwaukee, WI, United States
Rexnord ZAFS5407YF0478 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZAFS5407YF0478
Rexnord ZAFS5407YF0478 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZAFS5407YF0478
Product Family: Roller Bearing; Line: Rex

Product Family: Roller Bearing; Line: Rex

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZAFS5407YF0478
Product Name Rexnord ZAFS5407YF0478 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS306 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
View Details
3-1/4 in. ID, 8-21/32 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21752 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 3.44 inch (87.31 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508980 - RS Components, Ltd.
Specs
Shaft Diameter 2 inch (50.8 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details