RegalRexnord Rexnord ZAF6060MM Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZAF6060MM

Description
Product Family: Roller Bearing; Line: Rex
Description
Product Family: Roller Bearing; Line: Rex

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZAF6060MM Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZAF6060MM - RegalRexnord
Milwaukee, WI, United States
Rexnord ZAF6060MM Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZAF6060MM
Rexnord ZAF6060MM Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZAF6060MM
Product Family: Roller Bearing; Line: Rex

Product Family: Roller Bearing; Line: Rex

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZAF6060MM
Product Name Rexnord ZAF6060MM Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 2.36 inch (60 mm)
Rated Speed 3300 rpm
Load Rating 43240 lbs (19610 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Flanged Type Super Smart Ball Bushing Pillow Block SSUFB24 - TSSUFB-24 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.5 inch (38.1 mm)
Load Rating 3880 lbs (1760 kg)
View Details
Plummer Blocks & Pillow Blocks - 7509021 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 4.33 inch (110 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS313 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.56 inch (65 mm)
View Details
Flanged Housings - FNL Series - SKF/Global
Specs
Bearing Type Ball; Spherical Roller; CARB Toroidal Roller Bearings
Bearing / Housing Features Plummer Block; Self-aligning
Shaft Diameter 0.7874 to 3.94 inch (20 to 100 mm)
View Details
2 suppliers