RegalRexnord Rexnord ZAF5507F Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZAF5507F

Description
5 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal
Description
5 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZAF5507F Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZAF5507F - RegalRexnord
Milwaukee, WI, United States
Rexnord ZAF5507F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZAF5507F
Rexnord ZAF5507F Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZAF5507F
5 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal

5 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZAF5507F
Product Name Rexnord ZAF5507F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 5.44 inch (138 mm)
Rated Speed 1000 rpm
Load Rating 229620 lbs (104136 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Stainless Steel; Stainless Steel
Length 7.09 inch (180 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH214 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.76 inch (70 mm)
Bearing Stainless Steel
View Details
1-1/8 in. ID, 4-1/4 in. Square Standard Duty Locking Collar Type Square Flange Mounting Block - BBXBLK-HCF20618 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 1.91 inch (48.42 mm)
View Details
Plummer Blocks -  - NTN Bearing Corporation
NTN Bearing Corporation
Specs
Bearing Type Cylindrical Roller; Spherical Roller; Tapered Roller
Bearing / Housing Features Plummer Block; Self-aligning
Shaft Diameter 0.9843 to 17.72 inch (25 to 450 mm)
View Details