RegalRexnord Rexnord ZAF5211F Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZAF5211F

Description
2 11/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal
Description
2 11/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZAF5211F Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZAF5211F - RegalRexnord
Milwaukee, WI, United States
Rexnord ZAF5211F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZAF5211F
Rexnord ZAF5211F Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZAF5211F
2 11/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal

2 11/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZAF5211F
Product Name Rexnord ZAF5211F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2.69 inch (68.26 mm)
Rated Speed 2800 rpm
Load Rating 57750 lbs (26190 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346973 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Stainless Steel; Stainless Steel
Length 6.3 inch (160 mm)
View Details
0.1875 in. Bore, Pillow Block-Mount with Stainless Steel Pressbearing - A 7Z29-XS188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 43000 rpm
Housing Aluminum
Length 1.44 inch (36.58 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Pillow Block Supports -  - Joyce/Dayton Corp.
Joyce/Dayton Corp.
Specs
Bearing Type Ball
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details