RegalRexnord Rexnord ZAF5070MM Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZAF5070MM

Description
Rexnord ZAF5070MM Rex Spherical Roller Bearings ZAF5000 Solid-housed Pillow Block. Contact Rexnord for more details.
Description
Rexnord ZAF5070MM Rex Spherical Roller Bearings ZAF5000 Solid-housed Pillow Block. Contact Rexnord for more details.

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZAF5070MM Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZAF5070MM - RegalRexnord
Milwaukee, WI, United States
Rexnord ZAF5070MM Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZAF5070MM
Rexnord ZAF5070MM Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZAF5070MM
Rexnord ZAF5070MM Rex Spherical Roller Bearings ZAF5000 Solid-housed Pillow Block. Contact Rexnord for more details.

Rexnord ZAF5070MM Rex Spherical Roller Bearings ZAF5000 Solid-housed Pillow Block. Contact Rexnord for more details.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZAF5070MM
Product Name Rexnord ZAF5070MM Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508936 - RS Components, Ltd.
Specs
Shaft Diameter 0.5906 inch (15 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS318 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.54 inch (90 mm)
View Details
0.375
Specs
Bearing Type Needle Roller
Shaft Diameter 0.3750 inch (9.52 mm)
Load Rating 220 lbs (99.77 kg)
View Details
Plummer Blocks -  - NTN Bearing Corporation
NTN Bearing Corporation
Specs
Bearing Type Cylindrical Roller; Spherical Roller; Tapered Roller
Bearing / Housing Features Plummer Block; Self-aligning
Shaft Diameter 0.9843 to 17.72 inch (25 to 450 mm)
View Details