RegalRexnord Rexnord ZA630772 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZA630772

Description
3 7/16" Mounted Spherical Roller Bearing, Cast Steel Fixed 2-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal
Description
3 7/16" Mounted Spherical Roller Bearing, Cast Steel Fixed 2-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZA630772 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZA630772 - RegalRexnord
Milwaukee, WI, United States
Rexnord ZA630772 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZA630772
Rexnord ZA630772 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZA630772
3 7/16" Mounted Spherical Roller Bearing, Cast Steel Fixed 2-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal

3 7/16" Mounted Spherical Roller Bearing, Cast Steel Fixed 2-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZA630772
Product Name Rexnord ZA630772 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 3.44 inch (87.31 mm)
Rated Speed 2400 rpm
Load Rating 84330 lbs (38245 kg)
Housing Cast Steel
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508980 - RS Components, Ltd.
Specs
Shaft Diameter 2 inch (50.8 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
3-1/4 in. ID, 8-21/32 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21752 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 3.44 inch (87.31 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU206 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.18 inch (30 mm)
View Details
Pillow Block Bearing - igubal® ESTM-GT - igus® inc.
Specs
Bearing Type Plain
Bearing / Housing Features Split Bearing
Shaft Diameter 0.9800 to 1.57 inch (24.89 to 39.88 mm)
View Details