3 7/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal
| RegalRexnord | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | ZA6307 |
| Product Name | Rexnord ZA6307 Solid-housed Pillow Blocks Rex Spherical Roller Bearings |
| Bearing Type | Spherical Roller |
| Shaft Diameter | 3.44 inch (87.31 mm) |
| Rated Speed | 2400 rpm |
| Load Rating | 84330 lbs (38245 kg) |
| Housing | Cast Iron |