RegalRexnord Rexnord ZA6212 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZA6212

Description
2 3/4" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal
Description
2 3/4" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZA6212 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZA6212 - RegalRexnord
Milwaukee, WI, United States
Rexnord ZA6212 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZA6212
Rexnord ZA6212 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZA6212
2 3/4" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal

2 3/4" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZA6212
Product Name Rexnord ZA6212 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 2.75 inch (69.85 mm)
Rated Speed 2800 rpm
Load Rating 57750 lbs (26190 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

1/2 in. ID, 3 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF2018S - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.22 inch (30.96 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508977 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 6.57 inch (167 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP203 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Pillow Blocks-Set Screw Type  -  Inch - BBXBLK-UCP20619 - Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 1.19 inch (30.16 mm)
View Details
2 suppliers