RegalRexnord Rexnord ZA6207GR0578 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZA6207GR0578

Description
2 7/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal, G Lock Threaded Cover, Press Fit Outer Rings, C4 Internal Clearance, Steel Retainers
Description
2 7/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal, G Lock Threaded Cover, Press Fit Outer Rings, C4 Internal Clearance, Steel Retainers

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZA6207GR0578 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZA6207GR0578 - RegalRexnord
Milwaukee, WI, United States
Rexnord ZA6207GR0578 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZA6207GR0578
Rexnord ZA6207GR0578 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZA6207GR0578
2 7/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal, G Lock Threaded Cover, Press Fit Outer Rings, C4 Internal Clearance, Steel Retainers

2 7/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal, G Lock Threaded Cover, Press Fit Outer Rings, C4 Internal Clearance, Steel Retainers

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZA6207GR0578
Product Name Rexnord ZA6207GR0578 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 2.44 inch (61.91 mm)
Rated Speed 3300 rpm
Load Rating 43240 lbs (19610 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

2-1/8 in. ID, 8-13/16 in. High Standard Duty Locking Collar Type Diamond Flange Mounting Block - BBXBLK-HFL21134 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Locking Collar
Housing Cast Iron
Height 2.69 inch (68.26 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509037 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 5.12 inch (130 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL305 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
View Details
Split Plummer (Pillow) Block Housings - SE 3 Series - SKF/Global
Specs
Bearing Type Ball; Plain; Spherical Roller; CARB Toroidal Roller Bearings
Bearing / Housing Features Plummer Block; Self-aligning (optional feature); Split Housing
Shaft Diameter 0.7874 to 6.3 inch (20 to 160 mm)
View Details
2 suppliers