RegalRexnord Rexnord ZA6107044078 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZA6107044078

Description
Rexnord ZA6107044078 Rex Spherical Roller Bearings ZA6000 Solid-housed Pillow Block. Contact Rexnord for more details.
Description
Rexnord ZA6107044078 Rex Spherical Roller Bearings ZA6000 Solid-housed Pillow Block. Contact Rexnord for more details.

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZA6107044078 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZA6107044078 - RegalRexnord
Milwaukee, WI, United States
Rexnord ZA6107044078 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZA6107044078
Rexnord ZA6107044078 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZA6107044078
Rexnord ZA6107044078 Rex Spherical Roller Bearings ZA6000 Solid-housed Pillow Block. Contact Rexnord for more details.

Rexnord ZA6107044078 Rex Spherical Roller Bearings ZA6000 Solid-housed Pillow Block. Contact Rexnord for more details.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZA6107044078
Product Name Rexnord ZA6107044078 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509043 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 7.99 inch (203 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS322 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.33 inch (110 mm)
View Details
0.625
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 1470 lbs (667 kg)
View Details