RegalRexnord Rexnord ZA6055MM Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZA6055MM

Description
Product Family: Roller Bearing; Line: Rex
Description
Product Family: Roller Bearing; Line: Rex

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZA6055MM Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZA6055MM - RegalRexnord
Milwaukee, WI, United States
Rexnord ZA6055MM Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZA6055MM
Rexnord ZA6055MM Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZA6055MM
Product Family: Roller Bearing; Line: Rex

Product Family: Roller Bearing; Line: Rex

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZA6055MM
Product Name Rexnord ZA6055MM Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 2.17 inch (55 mm)
Rated Speed 3650 rpm
Load Rating 36670 lbs (16630 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

3-1/2 in. ID, 12-19/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21856 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 3.81 inch (96.84 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL307 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508949 - RS Components, Ltd.
Specs
Shaft Diameter 0.6693 inch (17 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details