RegalRexnord Rexnord ZA6045MM Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZA6045MM

Description
Rexnord ZA6045MM Rex Spherical Roller Bearings ZA6000 Solid-housed Pillow Block. Contact Rexnord for more details.
Description
Rexnord ZA6045MM Rex Spherical Roller Bearings ZA6000 Solid-housed Pillow Block. Contact Rexnord for more details.

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZA6045MM Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZA6045MM - RegalRexnord
Milwaukee, WI, United States
Rexnord ZA6045MM Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZA6045MM
Rexnord ZA6045MM Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZA6045MM
Rexnord ZA6045MM Rex Spherical Roller Bearings ZA6000 Solid-housed Pillow Block. Contact Rexnord for more details.

Rexnord ZA6045MM Rex Spherical Roller Bearings ZA6000 Solid-housed Pillow Block. Contact Rexnord for more details.

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZA6045MM
Product Name Rexnord ZA6045MM Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508970 - RS Components, Ltd.
Specs
Shaft Diameter 1.5 inch (38.09 mm)
Housing Cast Iron; Cast iron
Length 7.25 inch (184 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS312 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.36 inch (60 mm)
View Details
Pillow Block Bearing, 16mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM1621 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.6299 inch (16 mm)
Housing Plastic / Polymer
Length 3.39 inch (86 mm)
View Details