RegalRexnord Rexnord ZA520372 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZA520372

Description
2 3/16" Mounted Spherical Roller Bearing, Cast Steel Fixed 2-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal
Description
2 3/16" Mounted Spherical Roller Bearing, Cast Steel Fixed 2-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZA520372 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZA520372 - RegalRexnord
Milwaukee, WI, United States
Rexnord ZA520372 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZA520372
Rexnord ZA520372 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZA520372
2 3/16" Mounted Spherical Roller Bearing, Cast Steel Fixed 2-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal

2 3/16" Mounted Spherical Roller Bearing, Cast Steel Fixed 2-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZA520372
Product Name Rexnord ZA520372 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2.19 inch (55.56 mm)
Rated Speed 3650 rpm
Load Rating 36370 lbs (16494 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508952 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Cast Iron; Cast iron
Length 5.51 inch (140 mm)
View Details
5/8 in. ID, 3.74 in. Square Polyester Square Flange Block w/ Acetal Ball Bearing - BBPBLD-205-5/8 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.1 inch (27.94 mm)
View Details
Tapped Base Pillow Block Bearing Units - SUCPW207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
Bearing Stainless Steel
View Details
Sliding Block - EGH20 CA -  - FHD Bearings Co., Ltd.
FHD Bearings Co., Ltd.
Specs
Bearing Type Ball
Load Rating 2318 lbs (1051 kg)
Bearing Bearing Steel
View Details