RegalRexnord Rexnord ZA5115 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZA5115

Description
1 15/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal
Description
1 15/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZA5115 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZA5115 - RegalRexnord
Milwaukee, WI, United States
Rexnord ZA5115 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZA5115
Rexnord ZA5115 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZA5115
1 15/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal

1 15/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZA5115
Product Name Rexnord ZA5115 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 1.94 inch (49.21 mm)
Rated Speed 4050 rpm
Load Rating 28890 lbs (13102 kg)
Unlock Full Specs
to access all available technical data

Similar Products

5mm Bore, Molded Nylon Bearing Block, with Ertalyte TX bearing - A 7Z 6MF1805E - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.1969 inch (5 mm)
Bearing Ertalyte Tx
Housing Plastic / Polymer; Molded Nylon
View Details
Plummer Blocks & Pillow Blocks - 7508980 - RS Components, Ltd.
Specs
Shaft Diameter 2 inch (50.8 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU206 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.18 inch (30 mm)
View Details
Split Plummer (Pillow) Block Housings - SNL 30 Series - SKF/Global
Specs
Bearing Type Spherical Roller; CARB Toroidal Roller Bearings
Bearing / Housing Features Plummer Block; Split Housing
Shaft Diameter 4.53 to 20.87 inch (115 to 530 mm)
View Details
2 suppliers