1 1/2" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal
| RegalRexnord | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | ZA5108 |
| Product Name | Rexnord ZA5108 Solid-housed Pillow Blocks Rex Spherical Roller Bearings |
| Bearing Type | Spherical Roller |
| Shaft Securing Method | Setscrew |
| Shaft Diameter | 1.5 inch (38.1 mm) |
| Rated Speed | 4450 rpm |
| Load Rating | 27820 lbs (12617 kg) |