RegalRexnord Rexnord ZA3315F Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZA3315F

Description
3 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Eccentric Cam Locking Collar, Clearance Seal
Description
3 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Eccentric Cam Locking Collar, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZA3315F Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZA3315F - RegalRexnord
Milwaukee, WI, United States
Rexnord ZA3315F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZA3315F
Rexnord ZA3315F Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZA3315F
3 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Eccentric Cam Locking Collar, Clearance Seal

3 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Eccentric Cam Locking Collar, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZA3315F
Product Name Rexnord ZA3315F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 3.94 inch (100 mm)
Rated Speed 2050 rpm
Load Rating 130970 lbs (59397 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.57 inch (40 mm)
View Details
Sliding Block - HGH35 HA -  - FHD Bearings Co., Ltd.
FHD Bearings Co., Ltd.
Specs
Bearing Type Ball
Load Rating 2318 lbs (1051 kg)
Bearing Bearing Steel
View Details
Pillow Block Bearing, 25mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM2531 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Plastic / Polymer
Length 4.88 inch (124 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508961 - RS Components, Ltd.
Specs
Shaft Diameter 1.12 inch (28.57 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details