RegalRexnord Rexnord ZA321582 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZA321582

Description
2 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Clearance Seal, Teflon Lined Inner Ring Bore
Description
2 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Clearance Seal, Teflon Lined Inner Ring Bore

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZA321582 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZA321582 - RegalRexnord
Milwaukee, WI, United States
Rexnord ZA321582 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZA321582
Rexnord ZA321582 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZA321582
2 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Clearance Seal, Teflon Lined Inner Ring Bore

2 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Eccentric Cam Locking Collar, Clearance Seal, Teflon Lined Inner Ring Bore

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZA321582
Product Name Rexnord ZA321582 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 2.94 inch (74.61 mm)
Rated Speed 2800 rpm
Load Rating 57750 lbs (26190 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP201 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Plummer Blocks & Pillow Blocks - 7509037 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 5.12 inch (130 mm)
View Details
1-7/8 in. ID, 7-3/4 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.16 inch (54.77 mm)
View Details
SPAW/SPW/SFCW Heavy Duty Bearing Units -  - NTN Bearing Corporation
Specs
Bearing Type Spherical Roller
Shaft Diameter 1.97 to 5.51 inch (50 to 140 mm)
Housing Cast Iron
View Details