RegalRexnord Rexnord ZA2315CB Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZA2315CB

Description
Product Family: Roller Bearing; Line: Rex
Description
Product Family: Roller Bearing; Line: Rex

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZA2315CB Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZA2315CB - RegalRexnord
Milwaukee, WI, United States
Rexnord ZA2315CB Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZA2315CB
Rexnord ZA2315CB Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZA2315CB
Product Family: Roller Bearing; Line: Rex

Product Family: Roller Bearing; Line: Rex

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZA2315CB
Product Name Rexnord ZA2315CB Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 975 lbs (442 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508983 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 7.48 inch (190 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Grease Fit Pillow Block Mounted Bearing - BBH16G - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details