RegalRexnord Rexnord ZA231574 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZA231574

Description
3 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, Nickel Plated Housing & Collar
Description
3 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, Nickel Plated Housing & Collar

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZA231574 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZA231574 - RegalRexnord
Milwaukee, WI, United States
Rexnord ZA231574 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZA231574
Rexnord ZA231574 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZA231574
3 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, Nickel Plated Housing & Collar

3 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, Nickel Plated Housing & Collar

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZA231574
Product Name Rexnord ZA231574 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 3.94 inch (100 mm)
Rated Speed 2050 rpm
Load Rating 130970 lbs (59397 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Twin Open Type Super Ball Bushing Pillow Block TWN24OPN - TTWN-24-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.5 inch (38.1 mm)
Load Rating 3120 lbs (1415 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508983 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 7.48 inch (190 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP201 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Pillow Blocks-Mounted Ball Bearings  -  Inch - BBXBLK-PBSR2AZZ - Quality Bearings & Components
Specs
Bearing Type Ball
Shaft Diameter 0.1250 inch (3.17 mm)
Rated Speed 56000 rpm
View Details