3 15/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, No Grease
| RegalRexnord | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | ZA231540 |
| Product Name | Rexnord ZA231540 Solid-housed Pillow Blocks Rex Spherical Roller Bearings |
| Bearing Type | Spherical Roller |
| Shaft Securing Method | Setscrew |
| Shaft Diameter | 3.94 inch (100 mm) |
| Rated Speed | 2050 rpm |
| Load Rating | 130970 lbs (59397 kg) |