RegalRexnord Rexnord ZA2215CB Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZA2215CB

Description
Product Family: Roller Bearing; Line: Rex
Description
Product Family: Roller Bearing; Line: Rex

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZA2215CB Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZA2215CB - RegalRexnord
Milwaukee, WI, United States
Rexnord ZA2215CB Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZA2215CB
Rexnord ZA2215CB Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZA2215CB
Product Family: Roller Bearing; Line: Rex

Product Family: Roller Bearing; Line: Rex

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZA2215CB
Product Name Rexnord ZA2215CB Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

30mm Bore, Self-Aligning Closed Type, Frelon Kined Aluminum Pillow Block. - S61PSCM30F079 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1.18 inch (30 mm)
Load Rating 4723 lbs (2142 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508970 - RS Components, Ltd.
Specs
Shaft Diameter 1.5 inch (38.09 mm)
Housing Cast Iron; Cast iron
Length 7.25 inch (184 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS310 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.97 inch (50 mm)
View Details
Pillow Blocks-Set Screw Type  -  Inch - BBXBLK-UCP21752 - Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 3.25 inch (82.55 mm)
View Details
2 suppliers