RegalRexnord Rexnord ZA2207GR78 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZA2207GR78

Description
Product Family: Roller Bearing; Line: Rex
Description
Product Family: Roller Bearing; Line: Rex

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZA2207GR78 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZA2207GR78 - RegalRexnord
Milwaukee, WI, United States
Rexnord ZA2207GR78 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZA2207GR78
Rexnord ZA2207GR78 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZA2207GR78
Product Family: Roller Bearing; Line: Rex

Product Family: Roller Bearing; Line: Rex

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZA2207GR78
Product Name Rexnord ZA2207GR78 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508980 - RS Components, Ltd.
Specs
Shaft Diameter 2 inch (50.8 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
6mm Nominal Bore size Pillow Block, made from 1.5mm thick sheet metal with a mounted ball bearing - A 7Z59MPF060L - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.2362 inch (6 mm)
Load Rating 122 lbs (55.46 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS311 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.17 inch (55 mm)
View Details
Rexnord AMAF5608F Solid-housed Pillow Blocks Rex Spherical Roller Bearings - AMAF5608F - RegalRexnord
Specs
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 6.5 inch (165 mm)
View Details