RegalRexnord Rexnord ZA210740 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZA210740

Description
1 7/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, No Grease
Description
1 7/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, No Grease

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZA210740 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZA210740 - RegalRexnord
Milwaukee, WI, United States
Rexnord ZA210740 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZA210740
Rexnord ZA210740 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZA210740
1 7/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, No Grease

1 7/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal, No Grease

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZA210740
Product Name Rexnord ZA210740 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509021 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 4.33 inch (110 mm)
View Details
0.1875
Specs
Bearing Type Ball
Shaft Diameter 0.1875 inch (4.76 mm)
Load Rating 122 lbs (55.33 kg)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.57 inch (40 mm)
Bearing Stainless Steel
View Details