RegalRexnord Rexnord ZA2103 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZA2103

Description
1 3/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal
Description
1 3/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZA2103 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZA2103 - RegalRexnord
Milwaukee, WI, United States
Rexnord ZA2103 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZA2103
Rexnord ZA2103 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZA2103
1 3/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

1 3/16" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Single Setscrew Locking Collar, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZA2103
Product Name Rexnord ZA2103 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 1.19 inch (30.16 mm)
Rated Speed 5750 rpm
Load Rating 18850 lbs (8549 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508958 - RS Components, Ltd.
Specs
Shaft Diameter 1 inch (25.4 mm)
Housing Cast Iron; Cast iron
Length 5.5 inch (140 mm)
View Details
0.25 Bore, Molded Nylon Bearing Block, With Ertalyte Tx Bearing - A 7Z 6-F2208E - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.2500 inch (6.35 mm)
Bearing Ertalyte Tx
Housing Plastic / Polymer; Molded Nylon
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
Bearing Stainless Steel
View Details
Link-Belt 21214 Pillow Blocks Sleeve Bearings - 21214 - RegalRexnord
Specs
Bearing Type Plain
Shaft Diameter 0.8750 inch (22.22 mm)
Bearing Babbitt
View Details