W.M. Berg WORM & WHEEL GEAR BOXES WX48P4-2M

Description
Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device. Types: Worm, Bevel, Miter, Servo and Speed Reducers Shaft Size: 1/8”, 3/16” or 1/4" Output Torque: 48 in. oz. – 500 in. oz.
Datasheet
Description
Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device. Types: Worm, Bevel, Miter, Servo and Speed Reducers Shaft Size: 1/8”, 3/16” or 1/4" Output Torque: 48 in. oz. – 500 in. oz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WORM & WHEEL GEAR BOXES - WX48P4-2M - W.M. Berg
Cudahy, WI, United States
WORM & WHEEL GEAR BOXES
WX48P4-2M
WORM & WHEEL GEAR BOXES WX48P4-2M
Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device. Types: Worm, Bevel, Miter, Servo and Speed Reducers Shaft Size: 1/8”, 3/16” or 1/4" Output Torque: 48 in. oz. – 500 in. oz.

Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device.

  • Types: Worm, Bevel, Miter, Servo and Speed Reducers
  • Shaft Size: 1/8”, 3/16” or 1/4"
  • Output Torque: 48 in. oz. – 500 in. oz.
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Gearboxes and Gearheads
Product Number WX48P4-2M
Product Name WORM & WHEEL GEAR BOXES
Gearing Worm
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P22 Planet gear 1/24 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 24 (X : 1)
Rated Output Torque 1.39 In-lbs (1.6 kg-cm)
View Details
Splitter Gearboxes - AM 450B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5000 to 1 (X : 1)
Rated Output Torque 15929 to 21239 In-lbs (18367 to 24490 kg-cm)
View Details
Gearbox for Agricultural Machinery - TYPE RV - 014 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 5.3 (X : 1)
Rated Output Torque 1239 to 6690 In-lbs (1429 to 7714 kg-cm)
Maximum Input Power 14 to 60 HP
View Details