W.M. Berg WORM & WHEEL GEAR BOXES WX48P3-5M

Description
Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device. Types: Worm, Bevel, Miter, Servo and Speed Reducers Shaft Size: 1/8”, 3/16” or 1/4" Output Torque: 48 in. oz. – 500 in. oz.
Datasheet
Description
Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device. Types: Worm, Bevel, Miter, Servo and Speed Reducers Shaft Size: 1/8”, 3/16” or 1/4" Output Torque: 48 in. oz. – 500 in. oz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WORM & WHEEL GEAR BOXES - WX48P3-5M - W.M. Berg
Cudahy, WI, United States
WORM & WHEEL GEAR BOXES
WX48P3-5M
WORM & WHEEL GEAR BOXES WX48P3-5M
Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device. Types: Worm, Bevel, Miter, Servo and Speed Reducers Shaft Size: 1/8”, 3/16” or 1/4" Output Torque: 48 in. oz. – 500 in. oz.

Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device.

  • Types: Worm, Bevel, Miter, Servo and Speed Reducers
  • Shaft Size: 1/8”, 3/16” or 1/4"
  • Output Torque: 48 in. oz. – 500 in. oz.
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Gearboxes and Gearheads
Product Number WX48P3-5M
Product Name WORM & WHEEL GEAR BOXES
Gearing Worm
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FA50 2-Stage, 40 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA50-40 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 40 (X : 1)
View Details
Planetary Gearheads Series 32GPT High Torque -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 248 F (-30 to 120 C)
Gear Ratio 6.6 (X : 1)
View Details
Splitter Gearboxes - AM 365 - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.6900 to 1.45 (X : 1)
Rated Output Torque 10619 to 15044 In-lbs (12245 to 17347 kg-cm)
View Details
Gearbox - EMGC-40-P-G16-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 16 (X : 1)
View Details