RegalRexnord Link-Belt WPT3W223EK91 Pillow Blocks Ball Bearings WPT3W223EK91

Description
1 7/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Tapped Base Pillow Block, Setscrew Locking, Single Lip Contact Seal, Nylon Coated Housing, 90° Lube Fitting
Description
1 7/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Tapped Base Pillow Block, Setscrew Locking, Single Lip Contact Seal, Nylon Coated Housing, 90° Lube Fitting

Suppliers

Company
Product
Description
Supplier Links
Link-Belt WPT3W223EK91 Pillow Blocks Ball Bearings - WPT3W223EK91 - RegalRexnord
Milwaukee, WI, United States
Link-Belt WPT3W223EK91 Pillow Blocks Ball Bearings
WPT3W223EK91
Link-Belt WPT3W223EK91 Pillow Blocks Ball Bearings WPT3W223EK91
1 7/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Tapped Base Pillow Block, Setscrew Locking, Single Lip Contact Seal, Nylon Coated Housing, 90° Lube Fitting

1 7/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Tapped Base Pillow Block, Setscrew Locking, Single Lip Contact Seal, Nylon Coated Housing, 90° Lube Fitting

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number WPT3W223EK91
Product Name Link-Belt WPT3W223EK91 Pillow Blocks Ball Bearings
Bearing Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346973 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Stainless Steel; Stainless Steel
Length 6.3 inch (160 mm)
View Details
Thomson Closed Type Super Ball Bushing Pillow Block SPB8 - TSPB-8 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 255 lbs (116 kg)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH215 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.95 inch (75 mm)
Bearing Stainless Steel
View Details
Rexnord AMAF6125MMF Solid-housed Pillow Blocks Rex Spherical Roller Bearings - AMAF6125MMF - RegalRexnord
Specs
Bearing Type Spherical Roller
Shaft Diameter 4.92 inch (125 mm)
Rated Speed 1000 rpm
View Details