1 3/16" Mounted Ball Bearing, Intermediate Duty, Cast Iron 3-Bolt Bracket Flange Block, Setscrew Locking, Single Lip Contact Seal, Nylon Coated Housing
| RegalRexnord | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | WFB3S219E |
| Product Name | Link-Belt WFB3S219E Flange Blocks Ball Bearings |
| Bearing Type | Ball |
| Mtg Configuration | 3-Bolt |
| Design Units | Inch |
| Shaft Size | 1.19 inch (30.16 mm) |
| Flange Length / Diameter | 1.34 inch (34.13 mm) |